Capital Lighting, Inc. 2471CZ Foyer/Hall Lanterns-Open Frame 435044

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 48.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Carre Bronze Weight: 35 Product Name: Six Light Foyer Chain Hung UPC: 783927223782 Category: Foyer Chain Hung Glass: caramel Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 71``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 48.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Carre Bronze Weight: 35 Product Name: Six Light Foyer Chain Hung UPC: 783927223782 Category: Foyer Chain Hung Glass: caramel Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 71``

Suppliers

Company
Product
Description
Supplier Links
2471CZ Foyer/Hall Lanterns-Open Frame - 435044 - Capital Lighting, Inc.
Columbus, OH, USA
2471CZ Foyer/Hall Lanterns-Open Frame
435044
2471CZ Foyer/Hall Lanterns-Open Frame 435044
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 48.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Carre Bronze Weight: 35 Product Name: Six Light Foyer Chain Hung UPC: 783927223782 Category: Foyer Chain Hung Glass: caramel Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 71``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 48.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Carre Bronze
Weight: 35
Product Name: Six Light Foyer Chain Hung
UPC: 783927223782
Category: Foyer Chain Hung
Glass: caramel
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 71``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435044
Product Name 2471CZ Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details