PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 15
Finish: Carre Bronze
Weight: 32
Product Name: Four Light Ceiling Fan
UPC: 783927268165
Category: Ceiling Fans
Glass: Mocha Wisp
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 76
Light Kit: Integrated
Speeds: 3
Optional Control: Reversing and Up & Down Light CoolTouch Remote Control
Reverse Air: Yes
Airflow Efficienty: 5523
Airflow Efficienty: 82
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 435042 |
| Product Name | 300003CZ Fans-Ceiling Fans |