Capital Lighting, Inc. 2943NI Island/Pool Table-4 Light + 435041

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.13 Height: 39.00 Length 39.00 Bulb Type: T10F Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 18.8 Product Name: Eight Light Chandelier UPC: 783927248389 Category: Chandeliers Glass: Etched Shipped Via: UPS Safety Rating: cUL Wire: 82``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.13 Height: 39.00 Length 39.00 Bulb Type: T10F Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 18.8 Product Name: Eight Light Chandelier UPC: 783927248389 Category: Chandeliers Glass: Etched Shipped Via: UPS Safety Rating: cUL Wire: 82``

Suppliers

Company
Product
Description
Supplier Links
2943NI Island/Pool Table-4 Light + - 435041 - Capital Lighting, Inc.
Columbus, OH, USA
2943NI Island/Pool Table-4 Light +
435041
2943NI Island/Pool Table-4 Light + 435041
PRODUCT DETAILS / SPECS Width/Dia: 14.13 Height: 39.00 Length 39.00 Bulb Type: T10F Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 18.8 Product Name: Eight Light Chandelier UPC: 783927248389 Category: Chandeliers Glass: Etched Shipped Via: UPS Safety Rating: cUL Wire: 82``

PRODUCT DETAILS / SPECS
Width/Dia: 14.13
Height: 39.00
Length 39.00
Bulb
Type: T10F
Qty: 8
Wattage: 60
Finish: Brushed Nickel
Weight: 18.8
Product Name: Eight Light Chandelier
UPC: 783927248389
Category: Chandeliers
Glass: Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 82``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 435041
Product Name 2943NI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details