PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Aged Bronze
Weight: 27
Product Name: Three Light Ceiling Fan
UPC: 783927268240
Category: Ceiling Fans
Glass: Textured Linen Seedy
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 69
Light Kit: Integrated
Speeds: 3
Optional Control: Reversing and Up & Down Light CoolTouch Remote Control
Reverse Air: Yes
Airflow Efficienty: 5790
Airflow Efficienty: 84
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 435040 |
| Product Name | 300001AGZ Fans-Ceiling Fans |