PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 15
Finish: Distressed Black
Weight: 37
Product Name: Six Light Ceiling Fan
UPC: 783927268103
Category: Ceiling Fans
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 188x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 60
Electricity Use: 76
Light Kit: Included
Speeds: 3
Optional Control: Full Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 5736
Airflow Efficienty: 75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 435039 |
| Product Name | 300011DBK Fans-Ceiling Fans |