PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Tannery Bronze
Weight: 37
Product Name: Three Light Ceiling Fan
UPC: 783927268073
Category: Ceiling Fans
Glass: Citrine
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 61
Light Kit: Removable
Speeds: 3
Optional Control: Full Function CoolTouch Control System
Reverse Air: Yes
Airflow Efficienty: 4895
Airflow Efficienty: 80
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 435037 |
| Product Name | 300012TZG Fans-Ceiling Fans |