Capital Lighting, Inc. 3135-11-44 Flush Mounts-Bowl Style 434883

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3135-11-44 Flush Mounts-Bowl Style - 434883 - Capital Lighting, Inc.
Columbus, OH, USA
3135-11-44 Flush Mounts-Bowl Style
434883
3135-11-44 Flush Mounts-Bowl Style 434883
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Toasted Sienna Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Amber Scavo Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Toasted Sienna
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Amber Scavo
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434883
Product Name 3135-11-44 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details