Capital Lighting, Inc. 8091/3 Mini Chandeliers-Candle 434588

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cream Weight: 10 Product Name: Three Light Chandelier UPC: 748119809137 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cream Weight: 10 Product Name: Three Light Chandelier UPC: 748119809137 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
8091/3 Mini Chandeliers-Candle - 434588 - Capital Lighting, Inc.
Columbus, OH, USA
8091/3 Mini Chandeliers-Candle
434588
8091/3 Mini Chandeliers-Candle 434588
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cream Weight: 10 Product Name: Three Light Chandelier UPC: 748119809137 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cream
Weight: 10
Product Name: Three Light Chandelier
UPC: 748119809137
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434588
Product Name 8091/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details