Capital Lighting, Inc. 42130/1 Exterior -Wall Mount 434571

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 11 Product Name: One Light Outdoor Sconce UPC: 748119421308 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 11 Product Name: One Light Outdoor Sconce UPC: 748119421308 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42130/1 Exterior -Wall Mount - 434571 - Capital Lighting, Inc.
Columbus, OH, USA
42130/1 Exterior -Wall Mount
434571
42130/1 Exterior -Wall Mount 434571
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 11 Product Name: One Light Outdoor Sconce UPC: 748119421308 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 11
Product Name: One Light Outdoor Sconce
UPC: 748119421308
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434571
Product Name 42130/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details