Capital Lighting, Inc. 42173/1 Exterior -Post/Pier Head 434568

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 11 Product Name: One Light Outdoor Pier Mount UPC: 748119421735 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 11 Product Name: One Light Outdoor Pier Mount UPC: 748119421735 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
42173/1 Exterior -Post/Pier Head - 434568 - Capital Lighting, Inc.
Columbus, OH, USA
42173/1 Exterior -Post/Pier Head
434568
42173/1 Exterior -Post/Pier Head 434568
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 11 Product Name: One Light Outdoor Pier Mount UPC: 748119421735 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazlenut Bronze
Weight: 11
Product Name: One Light Outdoor Pier Mount
UPC: 748119421735
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434568
Product Name 42173/1 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details