Capital Lighting, Inc. 42153/1 Exterior -Hanging 434548

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 16 Product Name: One Light Outdoor Pendant UPC: 748119421537 Category: Outdoor Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 16 Product Name: One Light Outdoor Pendant UPC: 748119421537 Category: Outdoor Pendant

Suppliers

Company
Product
Description
Supplier Links
42153/1 Exterior -Hanging - 434548 - Capital Lighting, Inc.
Columbus, OH, USA
42153/1 Exterior -Hanging
434548
42153/1 Exterior -Hanging 434548
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 16 Product Name: One Light Outdoor Pendant UPC: 748119421537 Category: Outdoor Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Clay Bronze
Weight: 16
Product Name: One Light Outdoor Pendant
UPC: 748119421537
Category: Outdoor Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434548
Product Name 42153/1 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details