Capital Lighting, Inc. 42143/2 Exterior -Hanging 434546

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Clay Bronze Weight: 15 Product Name: Two Light Outdoor Pendant UPC: 748119421438 Category: Outdoor Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Clay Bronze Weight: 15 Product Name: Two Light Outdoor Pendant UPC: 748119421438 Category: Outdoor Pendant

Suppliers

Company
Product
Description
Supplier Links
42143/2 Exterior -Hanging - 434546 - Capital Lighting, Inc.
Columbus, OH, USA
42143/2 Exterior -Hanging
434546
42143/2 Exterior -Hanging 434546
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Clay Bronze Weight: 15 Product Name: Two Light Outdoor Pendant UPC: 748119421438 Category: Outdoor Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Clay Bronze
Weight: 15
Product Name: Two Light Outdoor Pendant
UPC: 748119421438
Category: Outdoor Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434546
Product Name 42143/2 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details