Capital Lighting, Inc. 42151/1 Exterior -Wall Mount 434542

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 16 Product Name: One Light Outdoor Sconce UPC: 748119421513 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 16 Product Name: One Light Outdoor Sconce UPC: 748119421513 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42151/1 Exterior -Wall Mount - 434542 - Capital Lighting, Inc.
Columbus, OH, USA
42151/1 Exterior -Wall Mount
434542
42151/1 Exterior -Wall Mount 434542
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 16 Product Name: One Light Outdoor Sconce UPC: 748119421513 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Clay Bronze
Weight: 16
Product Name: One Light Outdoor Sconce
UPC: 748119421513
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434542
Product Name 42151/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details