Capital Lighting, Inc. 42145/1 Exterior -Post/Pier Head 434541

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 9 Product Name: One Light Outdoor Post Light N Clay Bronze UPC: 748119421452 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 9 Product Name: One Light Outdoor Post Light N Clay Bronze UPC: 748119421452 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
42145/1 Exterior -Post/Pier Head - 434541 - Capital Lighting, Inc.
Columbus, OH, USA
42145/1 Exterior -Post/Pier Head
434541
42145/1 Exterior -Post/Pier Head 434541
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 9 Product Name: One Light Outdoor Post Light N Clay Bronze UPC: 748119421452 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Clay Bronze
Weight: 9
Product Name: One Light Outdoor Post Light N Clay Bronze
UPC: 748119421452
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434541
Product Name 42145/1 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details