Capital Lighting, Inc. 546-1SLVM-CRC Mini Pendants-Cable 434527

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: One Light Pendant UPC: 748119546162 Category: Pendant Glass: Silver Multicolored Crackle
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: One Light Pendant UPC: 748119546162 Category: Pendant Glass: Silver Multicolored Crackle

Suppliers

Company
Product
Description
Supplier Links
546-1SLVM-CRC Mini Pendants-Cable - 434527 - Capital Lighting, Inc.
Columbus, OH, USA
546-1SLVM-CRC Mini Pendants-Cable
434527
546-1SLVM-CRC Mini Pendants-Cable 434527
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: One Light Pendant UPC: 748119546162 Category: Pendant Glass: Silver Multicolored Crackle

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: One Light Pendant
UPC: 748119546162
Category: Pendant
Glass: Silver Multicolored Crackle

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434527
Product Name 546-1SLVM-CRC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details