Capital Lighting, Inc. 517-3J Mini Pendants-3 Light Cluster 434512

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119006659 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119006659 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
517-3J Mini Pendants-3 Light Cluster - 434512 - Capital Lighting, Inc.
Columbus, OH, USA
517-3J Mini Pendants-3 Light Cluster
434512
517-3J Mini Pendants-3 Light Cluster 434512
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119006659 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: Three Light Pendant
UPC: 748119006659
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434512
Product Name 517-3J Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details