Capital Lighting, Inc. 522-1M Mini Pendants-Cable 434506

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119006857 Category: Pendant Glass: Multi Color
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119006857 Category: Pendant Glass: Multi Color

Suppliers

Company
Product
Description
Supplier Links
522-1M Mini Pendants-Cable - 434506 - Capital Lighting, Inc.
Columbus, OH, USA
522-1M Mini Pendants-Cable
434506
522-1M Mini Pendants-Cable 434506
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119006857 Category: Pendant Glass: Multi Color

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 748119006857
Category: Pendant
Glass: Multi Color

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434506
Product Name 522-1M Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details