Capital Lighting, Inc. 522-1CN Mini Pendants-Cable 434504

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119006840 Category: Pendant Glass: Canary Yellow
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119006840 Category: Pendant Glass: Canary Yellow

Suppliers

Company
Product
Description
Supplier Links
522-1CN Mini Pendants-Cable - 434504 - Capital Lighting, Inc.
Columbus, OH, USA
522-1CN Mini Pendants-Cable
434504
522-1CN Mini Pendants-Cable 434504
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3 Product Name: One Light Pendant UPC: 748119006840 Category: Pendant Glass: Canary Yellow

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 748119006840
Category: Pendant
Glass: Canary Yellow

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434504
Product Name 522-1CN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details