Capital Lighting, Inc. 1708/21 Large Chandeliers-Glass Shade 434263

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 98.00 Extension: 34 Bulb Type: G9 Qty: 21 Wattage: 40 Finish: Talha Bronze Weight: 125 Product Name: One Light Chandleier UPC: 748119170824 Category: Chandelier Glass: Multi Colored Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 98.00 Extension: 34 Bulb Type: G9 Qty: 21 Wattage: 40 Finish: Talha Bronze Weight: 125 Product Name: One Light Chandleier UPC: 748119170824 Category: Chandelier Glass: Multi Colored Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
1708/21 Large Chandeliers-Glass Shade - 434263 - Capital Lighting, Inc.
Columbus, OH, USA
1708/21 Large Chandeliers-Glass Shade
434263
1708/21 Large Chandeliers-Glass Shade 434263
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 98.00 Extension: 34 Bulb Type: G9 Qty: 21 Wattage: 40 Finish: Talha Bronze Weight: 125 Product Name: One Light Chandleier UPC: 748119170824 Category: Chandelier Glass: Multi Colored Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 98.00
Extension: 34
Bulb
Type: G9
Qty: 21
Wattage: 40
Finish: Talha Bronze
Weight: 125
Product Name: One Light Chandleier
UPC: 748119170824
Category: Chandelier
Glass: Multi Colored
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434263
Product Name 1708/21 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details