Capital Lighting, Inc. 1720/2 Sconces-Double Glass 434261

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 12 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Silver Leaf Weight: 10 Product Name: Two Light Wall Bracket UPC: 748119172026 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 12 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Silver Leaf Weight: 10 Product Name: Two Light Wall Bracket UPC: 748119172026 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
1720/2 Sconces-Double Glass - 434261 - Capital Lighting, Inc.
Columbus, OH, USA
1720/2 Sconces-Double Glass
434261
1720/2 Sconces-Double Glass 434261
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Extension: 12 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Silver Leaf Weight: 10 Product Name: Two Light Wall Bracket UPC: 748119172026 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Extension: 12
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Silver Leaf
Weight: 10
Product Name: Two Light Wall Bracket
UPC: 748119172026
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434261
Product Name 1720/2 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details