Capital Lighting, Inc. 1721/6 Mid. Chandeliers-Other 434260

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 16.00 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Silver Leaf Weight: 20 Product Name: Six Light Chandelier UPC: 748119172163 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 16.00 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Silver Leaf Weight: 20 Product Name: Six Light Chandelier UPC: 748119172163 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
1721/6 Mid. Chandeliers-Other - 434260 - Capital Lighting, Inc.
Columbus, OH, USA
1721/6 Mid. Chandeliers-Other
434260
1721/6 Mid. Chandeliers-Other 434260
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 16.00 Bulb Type: G9 Qty: 6 Wattage: 40 Finish: Silver Leaf Weight: 20 Product Name: Six Light Chandelier UPC: 748119172163 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 16.00
Bulb
Type: G9
Qty: 6
Wattage: 40
Finish: Silver Leaf
Weight: 20
Product Name: Six Light Chandelier
UPC: 748119172163
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434260
Product Name 1721/6 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details