Capital Lighting, Inc. 1521/2 Flush Mounts-Bowl Style 434245

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Qty: 2 Wattage: 60 Finish: Antique Gold Leaf Weight: 8 Product Name: Two Light Flush Mount UPC: 748119152127 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Qty: 2 Wattage: 60 Finish: Antique Gold Leaf Weight: 8 Product Name: Two Light Flush Mount UPC: 748119152127 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
1521/2 Flush Mounts-Bowl Style - 434245 - Capital Lighting, Inc.
Columbus, OH, USA
1521/2 Flush Mounts-Bowl Style
434245
1521/2 Flush Mounts-Bowl Style 434245
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Qty: 2 Wattage: 60 Finish: Antique Gold Leaf Weight: 8 Product Name: Two Light Flush Mount UPC: 748119152127 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Qty: 2
Wattage: 60
Finish: Antique Gold Leaf
Weight: 8
Product Name: Two Light Flush Mount
UPC: 748119152127
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434245
Product Name 1521/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details