Capital Lighting, Inc. 1515/2 Flush Mounts-Bowl Style 434241

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Silver Leaf Weight: 11 Product Name: Two Light Flush Mount UPC: 748119151526 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Silver Leaf Weight: 11 Product Name: Two Light Flush Mount UPC: 748119151526 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
1515/2 Flush Mounts-Bowl Style - 434241 - Capital Lighting, Inc.
Columbus, OH, USA
1515/2 Flush Mounts-Bowl Style
434241
1515/2 Flush Mounts-Bowl Style 434241
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Silver Leaf Weight: 11 Product Name: Two Light Flush Mount UPC: 748119151526 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Silver Leaf
Weight: 11
Product Name: Two Light Flush Mount
UPC: 748119151526
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434241
Product Name 1515/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details