Capital Lighting, Inc. 2183/6 Mid. Chandeliers-Candle 434212

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnt Bronze Weight: 18 Product Name: Six Light Chandelier UPC: 748119218366 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnt Bronze Weight: 18 Product Name: Six Light Chandelier UPC: 748119218366 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
2183/6 Mid. Chandeliers-Candle - 434212 - Capital Lighting, Inc.
Columbus, OH, USA
2183/6 Mid. Chandeliers-Candle
434212
2183/6 Mid. Chandeliers-Candle 434212
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Burnt Bronze Weight: 18 Product Name: Six Light Chandelier UPC: 748119218366 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Burnt Bronze
Weight: 18
Product Name: Six Light Chandelier
UPC: 748119218366
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434212
Product Name 2183/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details