Capital Lighting, Inc. 21175 Mid. Chandeliers-Candle 434079

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.50 Length 27.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Nickel Plate Weight: 37 Product Name: Nine Light Chandelier UPC: 792977211755 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.50 Length 27.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Nickel Plate Weight: 37 Product Name: Nine Light Chandelier UPC: 792977211755 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
21175 Mid. Chandeliers-Candle - 434079 - Capital Lighting, Inc.
Columbus, OH, USA
21175 Mid. Chandeliers-Candle
434079
21175 Mid. Chandeliers-Candle 434079
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.50 Length 27.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Nickel Plate Weight: 37 Product Name: Nine Light Chandelier UPC: 792977211755 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 27.50
Length 27.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Nickel Plate
Weight: 37
Product Name: Nine Light Chandelier
UPC: 792977211755
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434079
Product Name 21175 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details