Capital Lighting, Inc. 21178 Mid. Chandeliers-Glass Down 434076

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.63 Height: 20.38 Length 20.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 19 Product Name: Three Light Chandelier UPC: 792977211786 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.63 Height: 20.38 Length 20.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 19 Product Name: Three Light Chandelier UPC: 792977211786 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
21178 Mid. Chandeliers-Glass Down - 434076 - Capital Lighting, Inc.
Columbus, OH, USA
21178 Mid. Chandeliers-Glass Down
434076
21178 Mid. Chandeliers-Glass Down 434076
PRODUCT DETAILS / SPECS Width/Dia: 22.63 Height: 20.38 Length 20.38 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 19 Product Name: Three Light Chandelier UPC: 792977211786 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 22.63
Height: 20.38
Length 20.38
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 19
Product Name: Three Light Chandelier
UPC: 792977211786
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434076
Product Name 21178 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details