Capital Lighting, Inc. 21181 Foyer/Hall Lanterns-Glass w/Frame 434070

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.00 Length 35.00 Extension: 19.37 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Four Light Foyer Lantern UPC: 792977211816 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.00 Length 35.00 Extension: 19.37 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Four Light Foyer Lantern UPC: 792977211816 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
21181 Foyer/Hall Lanterns-Glass w/Frame - 434070 - Capital Lighting, Inc.
Columbus, OH, USA
21181 Foyer/Hall Lanterns-Glass w/Frame
434070
21181 Foyer/Hall Lanterns-Glass w/Frame 434070
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 35.00 Length 35.00 Extension: 19.37 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Four Light Foyer Lantern UPC: 792977211816 Category: Lighting Fixtures Shipped Via: UPS Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 35.00
Length 35.00
Extension: 19.37
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Four Light Foyer Lantern
UPC: 792977211816
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434070
Product Name 21181 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details