Capital Lighting, Inc. 21862 Mini Pendants-Rod 434039

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 48.63 Length 48.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 792977218624 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 48.63 Length 48.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 792977218624 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
21862 Mini Pendants-Rod - 434039 - Capital Lighting, Inc.
Columbus, OH, USA
21862 Mini Pendants-Rod
434039
21862 Mini Pendants-Rod 434039
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 48.63 Length 48.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6 Product Name: One Light Mini Pendant UPC: 792977218624 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 48.63
Length 48.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6
Product Name: One Light Mini Pendant
UPC: 792977218624
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434039
Product Name 21862 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details