Capital Lighting, Inc. 22248 Semi-Flush Mts.-Bowl Style 434007

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.63 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Nickel Plate Weight: 12 Product Name: Two Light Semi Flush Mount UPC: 792977222485 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.63 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Nickel Plate Weight: 12 Product Name: Two Light Semi Flush Mount UPC: 792977222485 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
22248 Semi-Flush Mts.-Bowl Style - 434007 - Capital Lighting, Inc.
Columbus, OH, USA
22248 Semi-Flush Mts.-Bowl Style
434007
22248 Semi-Flush Mts.-Bowl Style 434007
PRODUCT DETAILS / SPECS Width/Dia: 19.63 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Nickel Plate Weight: 12 Product Name: Two Light Semi Flush Mount UPC: 792977222485 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 19.63
Height: 16.00
Length 16.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Nickel Plate
Weight: 12
Product Name: Two Light Semi Flush Mount
UPC: 792977222485
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434007
Product Name 22248 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details