Capital Lighting, Inc. 97594-BU Exterior -Hanging 433894

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Umber Product Name: One Light Hanging Lantern UPC: 46335923454 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Umber Product Name: One Light Hanging Lantern UPC: 46335923454 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
97594-BU Exterior -Hanging - 433894 - Capital Lighting, Inc.
Columbus, OH, USA
97594-BU Exterior -Hanging
433894
97594-BU Exterior -Hanging 433894
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Umber Product Name: One Light Hanging Lantern UPC: 46335923454 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnt Umber
Product Name: One Light Hanging Lantern
UPC: 46335923454
Category: Dark Sky
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433894
Product Name 97594-BU Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details