Capital Lighting, Inc. M222440 Mid. Chandeliers-Glass Down 433857

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Umber Product Name: Four Light Chandelier Category: Chandelier Glass: ribbed champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Umber Product Name: Four Light Chandelier Category: Chandelier Glass: ribbed champagne

Suppliers

Company
Product
Description
Supplier Links
M222440 Mid. Chandeliers-Glass Down - 433857 - Capital Lighting, Inc.
Columbus, OH, USA
M222440 Mid. Chandeliers-Glass Down
433857
M222440 Mid. Chandeliers-Glass Down 433857
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 18.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Umber Product Name: Four Light Chandelier Category: Chandelier Glass: ribbed champagne

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 18.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnished Umber
Product Name: Four Light Chandelier
Category: Chandelier
Glass: ribbed champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433857
Product Name M222440 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details