Capital Lighting, Inc. M191863 Bathroom Fixtures-Five+Lights 433827

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Painted Bronze Weight: 5.92 Product Name: Eight Light Bath Fixture UPC: 020389185181 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Painted Bronze Weight: 5.92 Product Name: Eight Light Bath Fixture UPC: 020389185181 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M191863 Bathroom Fixtures-Five+Lights - 433827 - Capital Lighting, Inc.
Columbus, OH, USA
M191863 Bathroom Fixtures-Five+Lights
433827
M191863 Bathroom Fixtures-Five+Lights 433827
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Painted Bronze Weight: 5.92 Product Name: Eight Light Bath Fixture UPC: 020389185181 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 4.50
Extension: 2.5
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Painted Bronze
Weight: 5.92
Product Name: Eight Light Bath Fixture
UPC: 020389185181
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433827
Product Name M191863 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details