Capital Lighting, Inc. M157563 Bathroom Fixtures-Five+Lights 433803

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 19.98 Product Name: Five Light Bath Fixture UPC: 020389190093 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 19.98 Product Name: Five Light Bath Fixture UPC: 020389190093 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M157563 Bathroom Fixtures-Five+Lights - 433803 - Capital Lighting, Inc.
Columbus, OH, USA
M157563 Bathroom Fixtures-Five+Lights
433803
M157563 Bathroom Fixtures-Five+Lights 433803
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 19.98 Product Name: Five Light Bath Fixture UPC: 020389190093 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 43.50
Height: 10.50
Extension: 8.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Painted Bronze
Weight: 19.98
Product Name: Five Light Bath Fixture
UPC: 020389190093
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433803
Product Name M157563 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details