Capital Lighting, Inc. B1872BB Exterior -Wall Mount 433699

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.50 Extension: 11.5 Bulb Qty: 1 Wattage: 100 Finish: Boston Bronze Product Name: One Light Wall Lantern UPC: 782042929623 Category: Exterior Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.50 Extension: 11.5 Bulb Qty: 1 Wattage: 100 Finish: Boston Bronze Product Name: One Light Wall Lantern UPC: 782042929623 Category: Exterior Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
B1872BB Exterior -Wall Mount - 433699 - Capital Lighting, Inc.
Columbus, OH, USA
B1872BB Exterior -Wall Mount
433699
B1872BB Exterior -Wall Mount 433699
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.50 Extension: 11.5 Bulb Qty: 1 Wattage: 100 Finish: Boston Bronze Product Name: One Light Wall Lantern UPC: 782042929623 Category: Exterior Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 13.50
Extension: 11.5
Bulb
Qty: 1
Wattage: 100
Finish: Boston Bronze
Product Name: One Light Wall Lantern
UPC: 782042929623
Category: Exterior
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433699
Product Name B1872BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details