Capital Lighting, Inc. B1882HPB Exterior -Wall Mount 433691

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.75 Extension: 8.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Hyannis Port Bronze Product Name: One Light Wall Lantern UPC: 782042929654 Category: Exterior Top to outlet: 9.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.75 Extension: 8.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Hyannis Port Bronze Product Name: One Light Wall Lantern UPC: 782042929654 Category: Exterior Top to outlet: 9.75

Suppliers

Company
Product
Description
Supplier Links
B1882HPB Exterior -Wall Mount - 433691 - Capital Lighting, Inc.
Columbus, OH, USA
B1882HPB Exterior -Wall Mount
433691
B1882HPB Exterior -Wall Mount 433691
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.75 Extension: 8.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Hyannis Port Bronze Product Name: One Light Wall Lantern UPC: 782042929654 Category: Exterior Top to outlet: 9.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 19.75
Extension: 8.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Hyannis Port Bronze
Product Name: One Light Wall Lantern
UPC: 782042929654
Category: Exterior
Top to outlet: 9.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433691
Product Name B1882HPB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details