Capital Lighting, Inc. C1863NR Exterior -Ceiling Mount 433686

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Nautical Rust Product Name: One Light Semi-Flush UPC: 782042929548 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Nautical Rust Product Name: One Light Semi-Flush UPC: 782042929548 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
C1863NR Exterior -Ceiling Mount - 433686 - Capital Lighting, Inc.
Columbus, OH, USA
C1863NR Exterior -Ceiling Mount
433686
C1863NR Exterior -Ceiling Mount 433686
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Nautical Rust Product Name: One Light Semi-Flush UPC: 782042929548 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.50
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Nautical Rust
Product Name: One Light Semi-Flush
UPC: 782042929548
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433686
Product Name C1863NR Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details