Capital Lighting, Inc. C1920PN Flush Mounts-Bowl Style 433680

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flush UPC: 782042932470 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flush UPC: 782042932470 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
C1920PN Flush Mounts-Bowl Style - 433680 - Capital Lighting, Inc.
Columbus, OH, USA
C1920PN Flush Mounts-Bowl Style
433680
C1920PN Flush Mounts-Bowl Style 433680
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flush UPC: 782042932470 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 11.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Flush
UPC: 782042932470
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433680
Product Name C1920PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details