Capital Lighting, Inc. B1991HB Sconces-Single Glass 433667

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.25 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Harlequin Bronze Product Name: One Light Wall Sconce UPC: 782042929265 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.25 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Harlequin Bronze Product Name: One Light Wall Sconce UPC: 782042929265 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1991HB Sconces-Single Glass - 433667 - Capital Lighting, Inc.
Columbus, OH, USA
B1991HB Sconces-Single Glass
433667
B1991HB Sconces-Single Glass 433667
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.25 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Harlequin Bronze Product Name: One Light Wall Sconce UPC: 782042929265 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.25
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Harlequin Bronze
Product Name: One Light Wall Sconce
UPC: 782042929265
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433667
Product Name B1991HB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details