Capital Lighting, Inc. B1993HB Bathroom Fixtures-Three Lights 433666

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Harlequin Bronze Product Name: Three Light Bath UPC: 782042929272 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Harlequin Bronze Product Name: Three Light Bath UPC: 782042929272 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1993HB Bathroom Fixtures-Three Lights - 433666 - Capital Lighting, Inc.
Columbus, OH, USA
B1993HB Bathroom Fixtures-Three Lights
433666
B1993HB Bathroom Fixtures-Three Lights 433666
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Harlequin Bronze Product Name: Three Light Bath UPC: 782042929272 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Harlequin Bronze
Product Name: Three Light Bath
UPC: 782042929272
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433666
Product Name B1993HB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details