PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Harlequin Bronze
Product Name: Two Light Bath
UPC: 782042929296
Category: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 433664 |
| Product Name | B1992HB Bathroom Fixtures-Two Lights |
| Application | Residential |