Capital Lighting, Inc. C1740ABZ Semi-Flush Mts.-Drum Shade 433658

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 15.75 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Semi-Flush UPC: 782042895836 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 15.75 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Semi-Flush UPC: 782042895836 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
C1740ABZ Semi-Flush Mts.-Drum Shade - 433658 - Capital Lighting, Inc.
Columbus, OH, USA
C1740ABZ Semi-Flush Mts.-Drum Shade
433658
C1740ABZ Semi-Flush Mts.-Drum Shade 433658
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 15.75 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Semi-Flush UPC: 782042895836 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 15.75
Bulb
Type: Medium Base
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Semi-Flush
UPC: 782042895836
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433658
Product Name C1740ABZ Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details