Capital Lighting, Inc. B1921PN Sconces-Drum Shades 433649

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Bath UPC: 782042926592 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Bath UPC: 782042926592 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1921PN Sconces-Drum Shades - 433649 - Capital Lighting, Inc.
Columbus, OH, USA
B1921PN Sconces-Drum Shades
433649
B1921PN Sconces-Drum Shades 433649
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Bath UPC: 782042926592 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Bath
UPC: 782042926592
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433649
Product Name B1921PN Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details