Capital Lighting, Inc. B1924PN Bathroom Fixtures-Four Lights 433646

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.50 Extension: 6.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Bath UPC: 782042926622 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.50 Extension: 6.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Bath UPC: 782042926622 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
B1924PN Bathroom Fixtures-Four Lights - 433646 - Capital Lighting, Inc.
Columbus, OH, USA
B1924PN Bathroom Fixtures-Four Lights
433646
B1924PN Bathroom Fixtures-Four Lights 433646
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.50 Extension: 6.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Bath UPC: 782042926622 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 10.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Bath
UPC: 782042926622
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433646
Product Name B1924PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details