Capital Lighting, Inc. B1952SBZ Sconces-Pocket 433645

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 10.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sunset Bronze Product Name: Two Light Wall Sconce UPC: 782042929180 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 10.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sunset Bronze Product Name: Two Light Wall Sconce UPC: 782042929180 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1952SBZ Sconces-Pocket - 433645 - Capital Lighting, Inc.
Columbus, OH, USA
B1952SBZ Sconces-Pocket
433645
B1952SBZ Sconces-Pocket 433645
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 10.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sunset Bronze Product Name: Two Light Wall Sconce UPC: 782042929180 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 10.50
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Sunset Bronze
Product Name: Two Light Wall Sconce
UPC: 782042929180
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433645
Product Name B1952SBZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details