Capital Lighting, Inc. B1923PN Bathroom Fixtures-Three Lights 433644

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Bath UPC: 782042926615 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Bath UPC: 782042926615 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1923PN Bathroom Fixtures-Three Lights - 433644 - Capital Lighting, Inc.
Columbus, OH, USA
B1923PN Bathroom Fixtures-Three Lights
433644
B1923PN Bathroom Fixtures-Three Lights 433644
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Bath UPC: 782042926615 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Bath
UPC: 782042926615
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433644
Product Name B1923PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details