Capital Lighting, Inc. B1933PN Bathroom Fixtures-Three Lights 433640

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 9.25 Extension: 5.5 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Bath UPC: 782042926691 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 9.25 Extension: 5.5 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Bath UPC: 782042926691 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1933PN Bathroom Fixtures-Three Lights - 433640 - Capital Lighting, Inc.
Columbus, OH, USA
B1933PN Bathroom Fixtures-Three Lights
433640
B1933PN Bathroom Fixtures-Three Lights 433640
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 9.25 Extension: 5.5 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Bath UPC: 782042926691 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 9.25
Extension: 5.5
Bulb
Type: Medium Base
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Bath
UPC: 782042926691
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433640
Product Name B1933PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details