Capital Lighting, Inc. B2011CI Exterior -Wall Mt./Flush 433636

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.50 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Colonial Iron Product Name: Two Light Wall Lantern UPC: 782042930308 Category: Exterior Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.50 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Colonial Iron Product Name: Two Light Wall Lantern UPC: 782042930308 Category: Exterior Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
B2011CI Exterior -Wall Mt./Flush - 433636 - Capital Lighting, Inc.
Columbus, OH, USA
B2011CI Exterior -Wall Mt./Flush
433636
B2011CI Exterior -Wall Mt./Flush 433636
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.50 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Colonial Iron Product Name: Two Light Wall Lantern UPC: 782042930308 Category: Exterior Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 18.50
Extension: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Colonial Iron
Product Name: Two Light Wall Lantern
UPC: 782042930308
Category: Exterior
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433636
Product Name B2011CI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details