Capital Lighting, Inc. B2012CI Exterior -Wall Mount 433631

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.00 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Iron Product Name: Three Light Wall Lantern UPC: 782042930315 Category: Exterior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.00 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Iron Product Name: Three Light Wall Lantern UPC: 782042930315 Category: Exterior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
B2012CI Exterior -Wall Mount - 433631 - Capital Lighting, Inc.
Columbus, OH, USA
B2012CI Exterior -Wall Mount
433631
B2012CI Exterior -Wall Mount 433631
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.00 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Iron Product Name: Three Light Wall Lantern UPC: 782042930315 Category: Exterior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 23.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Colonial Iron
Product Name: Three Light Wall Lantern
UPC: 782042930315
Category: Exterior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433631
Product Name B2012CI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details