Capital Lighting, Inc. BF2013CI Exterior -Wall Mount 433628

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.75 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Colonial Iron Product Name: One Light Wall Lantern Fluorescent UPC: 782042935709 Category: Exterior Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.75 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Colonial Iron Product Name: One Light Wall Lantern Fluorescent UPC: 782042935709 Category: Exterior Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
BF2013CI Exterior -Wall Mount - 433628 - Capital Lighting, Inc.
Columbus, OH, USA
BF2013CI Exterior -Wall Mount
433628
BF2013CI Exterior -Wall Mount 433628
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.75 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Colonial Iron Product Name: One Light Wall Lantern Fluorescent UPC: 782042935709 Category: Exterior Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 26.75
Extension: 9.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Colonial Iron
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042935709
Category: Exterior
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433628
Product Name BF2013CI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details