Capital Lighting, Inc. B2032EB Exterior -Wall Mount 433616

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.50 Extension: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Wall Lantern UPC: 782042928541 Category: Exterior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.50 Extension: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Wall Lantern UPC: 782042928541 Category: Exterior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
B2032EB Exterior -Wall Mount - 433616 - Capital Lighting, Inc.
Columbus, OH, USA
B2032EB Exterior -Wall Mount
433616
B2032EB Exterior -Wall Mount 433616
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.50 Extension: 10.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Wall Lantern UPC: 782042928541 Category: Exterior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 15.50
Extension: 10.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Product Name: Two Light Wall Lantern
UPC: 782042928541
Category: Exterior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433616
Product Name B2032EB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details